The DSPIC30F2023-30I/ML is a 16-bit digital signal controller from Quarktwin Technology Ltd. It features a high-performance modified RISC CPU capable of operating at up to 30 MIPS, with a 12 Kbytes on-chip Flash program memory and 512 bytes of data RAM. The device supports a variety of clock sources, including dual internal RC oscillators and external crystal oscillators, with a PLL that allows for a wide range of operating frequencies. This microcontroller includes a robust DSP engine with single-cycle Multiply-Accumulate (MAC) operations, a 40-stage barrel shifter, and dual data fetch capabilities. It offers extensive peripheral support, including three 16-bit timers, multiple PWM outputs, and communication interfaces such as SPI, I2C, and UART, making it suitable for complex control applications. The DSPIC30F2023-30I/ML also incorporates advanced analog features, including a 10-bit ADC with a conversion rate of 2000 Ksps and multiple input channels, as well as four analog comparators. It is designed for low power consumption and operates within industrial and extended temperature ranges, making it suitable for a variety of applications. The device supports in-circuit serial programming and includes features for code protection and power management.
Manufacturer: Microchip Technology
Win Source Part Number: 917615-DSPIC30F2023-
Series: dsPIC™ 30F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 30 MIPs 12KB (4K x 24) FLASH 44-QFN (8x8)
Core Processor: dsPIC
Speed: 30 MIPs
Package: Tube
Package: 44-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: DSPIC30F2023
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFN (8x8)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 12KB FLASH 44QFN Product overview: DSPIC30F2023-30I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2023-30I
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 12KB (4K x 24) FLASH 44-QFN (8x8)
IC MCU 16BIT 12KB FLASH 44QFN
IC MCU 16BIT 12KB FLASH 44QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 917615-DSPIC30F2023-30I/ML | 685-DSPIC30F2023-30I/ML | DSPIC30F2023-30I/ML | DSPIC30F2023-30I/ML | DSPIC30F2023-30I/ML |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC30F2023-30I/ML | 16-bit 16BIT 12KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 12 KB | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| I/O Ports | 35 | 35 |