IC MCU 16BIT 144KB FLASH 80TQFP Product overview: DSPIC30F6014AT-30I/P
Win Source Part Number: 1340899-DSPIC30F6014
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: dsPIC™ 30F
Core Processor: dsPIC
Speed: 30 MIPs
Package: Tape & Reel
Standard Package: 1,200
Core Size: 16-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 144KB (48K x 24)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 8K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 80-TQFP
Supplier Device Package: 80-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 44 pct.
MSL Level: 4 (72 Hours)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: DSPIC30F6014
IC MCU 16BIT 144KB FLASH 80TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 144KB (48K x 24) FLASH 80-TQFP (12x12)
IC MCU 16BIT 144KB FLASH 80TQFP
IC MCU 16BIT 144KB FLASH 80TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F6014AT-30I/PT | 1340899-DSPIC30F6014AT-30I/PT | DSPIC30F6014AT-30I/PT | DSPIC30F6014AT-30I/PT | DSPIC30F6014AT-30I/PT | DSPIC30F6014AT-30I/PT |
| Product Name | 16-bit 16BIT 144KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Clock Speed | 30 MHz | |||||
| RAM | 8 KB | 144 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |