Manufacturer: Microchip Technology
Win Source Part Number: 037928-DSPIC30F2023-
Packaging: Tray
Core Processor: dsPIC
Number of I/O: 35
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 30 MIPs
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 12KB FLASH 44TQFP Product overview: DSPIC30F2023-30I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2023-30I
IC MCU 16BIT 12KB FLASH 44TQFP
IC MCU 16BIT 12KB FLASH 44TQFP
IC MCU 16BIT 12KB FLASH 44TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 12KB (4K x 24) FLASH 44-TQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 037928-DSPIC30F2023-30I/PT | 685-DSPIC30F2023-30I/PT | DSPIC30F2023-30I/PT | DSPIC30F2023-30I/PT | DSPIC30F2023-30I/PT | DSPIC30F2023-30I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC30F2023-30I/PT | 16-bit 16BIT 12KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | Active | |||
| RAM | 12 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | 3 to 5.5 volts |