The DSPIC30F3012-30I/ML is a high-performance 16-bit digital signal controller from Quarktwin Technology Ltd. It features a modified Harvard architecture with a 30 MIPS operation capability, utilizing a 24 MHz external clock input. The device includes up to 24 Kbytes of on-chip Flash program memory, 2 Kbytes of data RAM, and 1 Kbyte of nonvolatile EEPROM. This microcontroller supports a variety of peripherals, including three 16-bit timers, multiple UART modules, and an I²C module, making it suitable for complex applications. It also incorporates a 12-bit ADC with a conversion rate of 200 ksps and up to 10 input channels. The DSP capabilities include single-cycle Multiply-Accumulate operations and dual data fetch, enhancing its performance in signal processing tasks. The DSPIC30F3012-30I/ML operates within a wide voltage range of 2.5V to 5.5V and is designed for industrial and extended temperature ranges. It features robust code protection, self-reprogrammable capabilities, and various power management modes, making it a versatile choice for engineers looking for reliable performance in demanding environments.
Manufacturer: Microchip Technology
Win Source Part Number: 080821-DSPIC30F3012-
Packaging: Tube/Rail
Core Processor: dsPIC
Number of I/O: 12
Program Memory Size: 24KB (8K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-QFN (8x8)
Speed(Frequency): 30 MIPs
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): DSPIC30F3012-30I/SO;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 24KB FLASH 44QFN Product overview: DSPIC30F3012-30I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F3012-30I
IC MCU 16BIT 24KB FLASH 44QFN
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 24KB (8K x 24) FLASH 44-QFN (8x8)
IC MCU 16BIT 24KB FLASH 44QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 080821-DSPIC30F3012-30I/ML | 685-DSPIC30F3012-30I/ML | DSPIC30F3012-30I/ML | DSPIC30F3012-30I/ML | DSPIC30F3012-30I/ML |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC30F3012-30I/ML | 16-bit 16BIT 24KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Active | Active | Active | ||
| RAM | 24 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 1 KB | ||||
| ROM Type | Flash; FLASH | Flash; FLASH |