The dsPIC30F4011-20E/P is a high-performance, 16-bit digital signal controller from Microchip Technology, designed for applications requiring efficient processing and control. It operates at speeds up to 20 MIPS and features a modified Harvard architecture with a 48 KB Flash program memory and 2 KB of data RAM. The device includes a 1 KB nonvolatile EEPROM and supports a variety of connectivity options, including CANbus, I2C, SPI, and UART/USART. This microcontroller is equipped with multiple peripherals, such as a motor control PWM module, a quadrature encoder interface, and a 10-bit ADC with a 1 Msps conversion rate. It also offers robust interrupt handling with 30 sources and eight user-selectable priority levels. The operating temperature range is from -40°C to 125°C, making it suitable for industrial applications. The package type is a 40-pin DIP, and it operates within a supply voltage range of 2.5V to 5.5V.
Manufacturer: Microchip Technology
Win Source Part Number: 917620-DSPIC30F4011-
Series: dsPIC™ 30F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 40-PDIP
Core Processor: dsPIC
Speed: 20 MIPS
Package: Tube
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 16-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: DSPIC30F4011
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 48KB FLASH 40DIP Product overview: DSPIC30F4011-20E/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F4011-20E
IC MCU 16BIT 48KB FLASH 40DIP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 40-PDIP
IC MCU 16BIT 48KB FLASH 40DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 917620-DSPIC30F4011-20E/P | 685-DSPIC30F4011-20E/P | DSPIC30F4011-20E/P | DSPIC30F4011-20E/P | DSPIC30F4011-20E/P |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC30F4011-20E/P | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 48 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 1 KB | 1.02 KB | |||
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |