IC MCU 16BIT 48KB FLASH 44TQFP Product overview: DSPIC30F4011-20I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F4011-20I
16 Bit MCU/DSP 20MIPS 48 KB FLASH
16 Bit MCU/DSP 20MIPS 48 KB FLASH
16 Bit MCU/DSP 20MIPS 48 KB FLASH
Manufacturer: Microchip Technology
Win Source Part Number: 773426-DSPIC30F4011-
Series: dsPIC 30F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 20 MIPS
Package: 44-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: DSPIC30F4011
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): MAXQ613K-UEI+; MAXQ610K-0000+; dsPIC30F4011-20I/P; DSPIC30F4011T-20I/ML
Introduction Date: April 02, 2004
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 48KB FLASH 44TQFP
IC MCU 16BIT 48KB FLASH 44TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 48KB FLASH 44TQFP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F4011-20I/PT | 1773910 | 1773910P | 773426-DSPIC30F4011-20I/PT | DSPIC30F4011-20I/PT | DSPIC30F4011-20I/PT | DSPIC30F4011-20I/PT | DSPIC30F4011-20I/PT |
| Product Name | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Digital Signal Processors | Digital Signal Processors | Embedded - Embedded - Microcontrollers - DSPIC30F4011-20I/PT | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | |||||||
| RAM | 2 KB | 2 KB | 2 KB | 48 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 1.02 KB | 48 KB | 1 KB | |||||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |