Microchip Technology, Inc. Microcontrollers DSPIC30F6010A-30I/PF

Description
DSP 16-bit 30MIPS 144KB Prog 5V TQFP-80
Request a Quote Datasheet
Description
DSP 16-bit 30MIPS 144KB Prog 5V TQFP-80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 8938234P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8938234P
Microcontrollers 8938234P
DSP 16-bit 30MIPS 144KB Prog 5V TQFP-80

DSP 16-bit 30MIPS 144KB Prog 5V TQFP-80

Supplier's Site
Microcontrollers - 1783975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1783975
Microcontrollers 1783975
DSP 16-bit 30MIPS 144KB Prog 5V TQFP-80

DSP 16-bit 30MIPS 144KB Prog 5V TQFP-80

Supplier's Site
Microcontrollers - 8938234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8938234
Microcontrollers 8938234
DSP 16-bit 30MIPS 144KB Prog 5V TQFP-80

DSP 16-bit 30MIPS 144KB Prog 5V TQFP-80

Supplier's Site
Embedded - Embedded - Microcontrollers - DSPIC30F6010A-30I/PF - 037517-DSPIC30F6010A-30I/PF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC30F6010A-30I/PF
037517-DSPIC30F6010A-30I/PF
Embedded - Embedded - Microcontrollers - DSPIC30F6010A-30I/PF 037517-DSPIC30F6010A-30I/PF
Manufacturer: Microchip Technology Win Source Part Number: 037517-DSPIC30F6010A -30I/PF Packaging: Tray Core Processor: dsPIC Number of I/O: 68 Program Memory Size: 144KB (48K x 24) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (14x14) Speed(Frequency): 30 MIPs Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 037517-DSPIC30F6010A-30I/PF
Packaging: Tray
Core Processor: dsPIC
Number of I/O: 68
Program Memory Size: 144KB (48K x 24)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TQFP (14x14)
Speed(Frequency): 30 MIPs
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 144KB Embedded Microcontroller MCU
685-DSPIC30F6010A-30I/PF
16-bit 16BIT 144KB Embedded Microcontroller MCU 685-DSPIC30F6010A-30I/PF
IC MCU 16BIT 144KB FLASH 80TQFP Product overview: DSPIC30F6010A-30I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 144KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 144KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F6010A-30 I/PF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 144KB FLASH 80TQFP Product overview: DSPIC30F6010A-30I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 144KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 144KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F6010A-30I/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC30F6010A-30I/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC30F6010A-30I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC30F6010A-30I/PF
IC MCU 16BIT 144KB FLASH 80TQFP

IC MCU 16BIT 144KB FLASH 80TQFP

Supplier's Site
Microcontrollers - DSPIC30F6010A-30I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC30F6010A-30I/PF
Microcontrollers DSPIC30F6010A-30I/PF
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 144KB (48K x 24) FLASH 80-TQFP (14x14)

dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 144KB (48K x 24) FLASH 80-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC30F6010A-30I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC30F6010A-30I/PF
Embedded - Microcontrollers DSPIC30F6010A-30I/PF
IC MCU 16BIT 144KB FLASH 80TQFP

IC MCU 16BIT 144KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - DSPIC30F6010A-30I/PF - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
DSPIC30F6010A-30I/PF
Microcontrollers DSPIC30F6010A-30I/PF
IC MCU 16BIT 144KB FLASH 80TQFP

IC MCU 16BIT 144KB FLASH 80TQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 8938234P 1783975 8938234 037517-DSPIC30F6010A-30I/PF 685-DSPIC30F6010A-30I/PF DSPIC30F6010A-30I/PF DSPIC30F6010A-30I/PF DSPIC30F6010A-30I/PF DSPIC30F6010A-30I/PF
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - DSPIC30F6010A-30I/PF 16-bit 16BIT 144KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 16bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Package Type QFP; TQFP; Other; TQFP QFP; TQFP; Other; Tqfp QFP; TQFP; Other; Tqfp QFP; TQFP; Other; 80-TQFP (14x14) Other; Tray TQFP; Other; 80-TQFP QFP; TQFP; Other; 80-TQFP QFP; Other; 80-TQFP
Pin Count 80 80 80 80
RAM 8.19 KB 8.19 KB 144 KB 8 KB 8 KB 8 KB 8 KB
ROM 144 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 40060789-001 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details