Manufacturer: Microchip Technology
Win Source Part Number: 1322162-DSPIC33CH128
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: dsPIC
Speed: 180MHz, 200MHz
Standard Package: 119
Mounting: Surface Mount
Core Size: 16-Bit Dual-Core
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O: 69
Program Memory Size: 152KB (152K x 8)
Program Memory Type: FLASH, PRAM
RAM Size: 20K x 8
Data Converters: A/D 34x12b; D/A 4x12b
Oscillator Type: Internal
Supplier Device Package: 80-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 80-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
HTSUS: 8542.31.0001
Base Product Number: DSPIC33CH128MP508
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 152KB FLASH 80TQFP Product overview: DSPIC33CH128MP508-I/
IC MCU 16BIT 152KB FLASH 80TQFP
IC MCU 16BIT 152KB FLASH 80TQFP
dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 152KB (152K x 8) FLASH, PRAM 80-TQFP (12x12)
IC MCU 16BIT 152KB FLASH 80TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322162-DSPIC33CH128MP508-I/PT | 685-DSPIC33CH128MP508-I/PT | DSPIC33CH128MP508-I/PT | DSPIC33CH128MP508-I/PT | DSPIC33CH128MP508-I/PT | DSPIC33CH128MP508-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 152KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit Dual-Core | 16 Bit | 16 Bit; 16-Bit Dual-Core | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| RAM | 152 KB | 20 KB | 20 KB | 20 KB | 20 KB | |
| ROM Type | Flash; FLASH, PRAM | Flash; FLASH, PRAM | ||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts |