Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC30F4012-30I/SO DSPIC30F4012-30I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 080822-DSPIC30F4012- 30I/SO Packaging: Tube/Rail Core Processor: dsPIC Number of I/O: 20 Program Memory Size: 48KB (16K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 30 MIPs Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 080822-DSPIC30F4012- 30I/SO Packaging: Tube/Rail Core Processor: dsPIC Number of I/O: 20 Program Memory Size: 48KB (16K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 30 MIPs Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC30F4012-30I/SO - 080822-DSPIC30F4012-30I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC30F4012-30I/SO
080822-DSPIC30F4012-30I/SO
Embedded - Embedded - Microcontrollers - DSPIC30F4012-30I/SO 080822-DSPIC30F4012-30I/SO
Manufacturer: Microchip Technology Win Source Part Number: 080822-DSPIC30F4012- 30I/SO Packaging: Tube/Rail Core Processor: dsPIC Number of I/O: 20 Program Memory Size: 48KB (16K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 30 MIPs Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 080822-DSPIC30F4012-30I/SO
Packaging: Tube/Rail
Core Processor: dsPIC
Number of I/O: 20
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 30 MIPs
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Signal Processors - 6229960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
6229960
Digital Signal Processors 6229960
MCU/DSP,16 Bit,dsPIC30F4012-30I /SO

MCU/DSP,16 Bit,dsPIC30F4012-30I/SO

Supplier's Site
Digital Signal Processors - 8895112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
8895112
Digital Signal Processors 8895112
MCU/DSP,16 Bit,dsPIC30F4012-30I /SO

MCU/DSP,16 Bit,dsPIC30F4012-30I/SO

Supplier's Site
Digital Signal Processors - 6229960P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
6229960P
Digital Signal Processors 6229960P
MCU/DSP,16 Bit,dsPIC30F4012-30I /SO

MCU/DSP,16 Bit,dsPIC30F4012-30I/SO

Supplier's Site
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-DSPIC30F4012-30I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-DSPIC30F4012-30I/SO
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-DSPIC30F4012-30I/SO
IC MCU 16BIT 48KB FLASH 28SOIC Product overview: DSPIC30F4012-30I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F4012-30I /SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 28SOIC Product overview: DSPIC30F4012-30I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F4012-30I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DSPIC30F4012-30I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC30F4012-30I/SO
Microcontrollers DSPIC30F4012-30I/SO
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 48KB (16K x 24) FLASH 28-SOIC

dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 48KB (16K x 24) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC30F4012-30I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC30F4012-30I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC30F4012-30I/SO
IC MCU 16BIT 48KB FLASH 28SOIC

IC MCU 16BIT 48KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - DSPIC30F4012-30I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC30F4012-30I/SO
Embedded - Microcontrollers DSPIC30F4012-30I/SO
IC MCU 16BIT 48KB FLASH 28SOIC

IC MCU 16BIT 48KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - DSPIC30F4012-30I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
DSPIC30F4012-30I/SO
Microcontrollers DSPIC30F4012-30I/SO
IC MCU 16BIT 48KB FLASH 28SOIC

IC MCU 16BIT 48KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 080822-DSPIC30F4012-30I/SO 6229960 6229960P 685-DSPIC30F4012-30I/SO DSPIC30F4012-30I/SO DSPIC30F4012-30I/SO DSPIC30F4012-30I/SO DSPIC30F4012-30I/SO
Product Name Embedded - Embedded - Microcontrollers - DSPIC30F4012-30I/SO Digital Signal Processors Digital Signal Processors 16-bit 16BIT 48KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Active Active
RAM 48 KB 2.05 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 1.02 KB 48 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - C164CILMCAFNUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers