Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC30F3013-30I/SO DSPIC30F3013-30I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 203469-DSPIC30F3013- 30I/SO Packaging: Tube/Rail Core Processor: dsPIC Number of I/O: 20 Program Memory Size: 24KB (8K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 30 MIPs Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Automotive
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 203469-DSPIC30F3013- 30I/SO Packaging: Tube/Rail Core Processor: dsPIC Number of I/O: 20 Program Memory Size: 24KB (8K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 30 MIPs Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC30F3013-30I/SO - 203469-DSPIC30F3013-30I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC30F3013-30I/SO
203469-DSPIC30F3013-30I/SO
Embedded - Embedded - Microcontrollers - DSPIC30F3013-30I/SO 203469-DSPIC30F3013-30I/SO
Manufacturer: Microchip Technology Win Source Part Number: 203469-DSPIC30F3013- 30I/SO Packaging: Tube/Rail Core Processor: dsPIC Number of I/O: 20 Program Memory Size: 24KB (8K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 30 MIPs Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 203469-DSPIC30F3013-30I/SO
Packaging: Tube/Rail
Core Processor: dsPIC
Number of I/O: 20
Program Memory Size: 24KB (8K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 10x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 30 MIPs
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive

Buy Now Datasheet
16-bit 16BIT 24KB Embedded Microcontroller MCU - 685-DSPIC30F3013-30I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 24KB Embedded Microcontroller MCU
685-DSPIC30F3013-30I/SO
16-bit 16BIT 24KB Embedded Microcontroller MCU 685-DSPIC30F3013-30I/SO
IC MCU 16BIT 24KB FLASH 28SOIC Product overview: DSPIC30F3013-30I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F3013-30I /SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 24KB FLASH 28SOIC Product overview: DSPIC30F3013-30I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F3013-30I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DSPIC30F3013-30I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC30F3013-30I/SO
Microcontrollers DSPIC30F3013-30I/SO
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 24KB (8K x 24) FLASH 28-SOIC

dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 24KB (8K x 24) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC30F3013-30I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC30F3013-30I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC30F3013-30I/SO
IC MCU 16BIT 24KB FLASH 28SOIC

IC MCU 16BIT 24KB FLASH 28SOIC

Supplier's Site
Microcontrollers - DSPIC30F3013-30I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
DSPIC30F3013-30I/SO
Microcontrollers DSPIC30F3013-30I/SO
IC MCU 16BIT 24KB FLASH 28SOIC

IC MCU 16BIT 24KB FLASH 28SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - DSPIC30F3013-30I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC30F3013-30I/SO
Embedded - Microcontrollers DSPIC30F3013-30I/SO
IC MCU 16BIT 24KB FLASH 28SOIC

IC MCU 16BIT 24KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 203469-DSPIC30F3013-30I/SO 685-DSPIC30F3013-30I/SO DSPIC30F3013-30I/SO DSPIC30F3013-30I/SO DSPIC30F3013-30I/SO DSPIC30F3013-30I/SO
Product Name Embedded - Embedded - Microcontrollers - DSPIC30F3013-30I/SO 16-bit 16BIT 24KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active Active
RAM 24 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers