IC MCU 16BIT 12KB FLASH 28QFN Product overview: DSPIC30F2020-30I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2020-30I
Win Source Part Number: 1353670-DSPIC30F2020
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: dsPIC™ 30F
Package: Tube
Product Status: Active
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN-S (6x6)
Base Product Number: DSPIC30F2020
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 30 MIPs
Number of I/O: 21
Core Processor: dsPIC
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
RAM Size: 512 x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Data Converters: A/D 8x10b
Oscillator Type: Internal
IC MCU 16BIT 12KB FLASH 28QFN
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 12KB (4K x 24) FLASH 28-QFN-S (6x6)
IC MCU 16BIT 12KB FLASH 28QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F2020-30I/MM | 1353670-DSPIC30F2020-30I/MM | DSPIC30F2020-30I/MM | DSPIC30F2020-30I/MM | DSPIC30F2020-30I/MM |
| Product Name | 16-bit 16BIT 12KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 15 MHz | ||||
| RAM | 0.5120 KB | 12 KB | 512 KB | 0.5120 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| Serial Interface | I2C, SPI, UART |