Manufacturer: Microchip Technology
Win Source Part Number: 085852-DSPIC30F6014A
Packaging: Tray
Core Processor: dsPIC
Number of I/O: 68
Program Memory Size: 144KB (48K x 24)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x12b
Family Name: DSPIC30F6014
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TQFP (12x12)
Speed(Frequency): 30 MIPs
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): MSP430F5438TPN; XMS430F5529IPNR; MSP430F5438TPNR; XMS430F5529IPN;
Introduction Date: September 20, 2005
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Test & Measurement, Medical
16 Bit MCU/DSP 30MIPS 144 KB FLASH
16 Bit MCU/DSP 30MIPS 144 KB FLASH
16 Bit MCU/DSP 30MIPS 144 KB FLASH
IC MCU 16BIT 144KB FLASH 80TQFP Product overview: DSPIC30F6014A-30I/PT
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 144KB (48K x 24) FLASH 80-TQFP (12x12)
IC MCU 16BIT 144KB FLASH 80TQFP
IC MCU 16BIT 144KB FLASH 80TQFP
IC MCU 16BIT 144KB FLASH 80TQFP
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 085852-DSPIC30F6014A-30I/PT | 2395572 | 685-DSPIC30F6014A-30I/PT | DSPIC30F6014A-30I/PT | DSPIC30F6014A-30I/PT | DSPIC30F6014A-30I/PT | DSPIC30F6014A-30I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC30F6014A-30I/PT | Microcontrollers | 16-bit 16BIT 144KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Active | Active | Active | ||||
| RAM | 144 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 4 KB | 144 KB | |||||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH |