IC MCU 16BIT 24KB FLASH 28SOIC Product overview: DSPIC30F3010T-30I/SO
Win Source Part Number: 1148216-DSPIC30F3010
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: dsPIC™ 30F
Core Processor: dsPIC
Speed: 30 MIPs
Package: Tape & Reel
Standard Package: 1,600
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 24KB (8K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 1K x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.5V
Alternative Parts (Cross-Reference): DSPIC30F3010T-30ISO;
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: DSPIC30F3010T-30I/SO
Base Product Number: DSPIC30F3010
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 24KB (8K x 24) FLASH 28-SOIC
IC MCU 16BIT 24KB FLASH 28SOIC
IC MCU 16BIT 24KB FLASH 28SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F3010T-30I/SO | 1148216-DSPIC30F3010T-30I/SO | DSPIC30F3010T-30I/SO | DSPIC30F3010T-30I/SO | DSPIC30F3010T-30I/SO |
| Product Name | 16-bit 16BIT 24KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 30 MHz | ||||
| RAM | 1 KB | 24 KB | 1 KB | 1 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||
| Serial Interface | I2C/SPI/UART |