IC MCU 16BIT 48KB FLASH 44QFN Product overview: DSPIC30F4012-20E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F4012-20E
Manufacturer: Microchip Technology
Win Source Part Number: 1322828-DSPIC30F4012
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: dsPIC
Speed: 20 MIPS
Standard Package: 45
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supplier Device Package: 44-QFN (8x8)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 44-VQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: DSPIC30F401220EML
Base Product Number: DSPIC30F4012
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 48KB FLASH 44QFN
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 44-QFN (8x8)
IC MCU 16BIT 48KB FLASH 44QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F4012-20E/ML | 1322828-DSPIC30F4012-20E/ML | DSPIC30F4012-20E/ML | DSPIC30F4012-20E/ML | DSPIC30F4012-20E/ML |
| Product Name | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 20 MHz | ||||
| RAM | 2 KB | 48 KB | 2 KB | 2 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |