IC MCU 16BIT 144KB FLASH 80TQFP Product overview: DSPIC30F6010A-30I/PT
Manufacturer: Microchip Technology
Win Source Part Number: 714124-DSPIC30F6010A
Series: dsPIC 30F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 30 MIPs
Package: 80-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 144KB (48K x 24)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 8K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: DSPIC30F6010
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): MSP430F5418AIPNR; MSP430F5435IPNR; MSP430F439IPN;
Introduction Date: July 07, 2005
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 144KB FLASH 80TQFP
IC MCU 16BIT 144KB FLASH 80TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 144KB (48K x 24) FLASH 80-TQFP (12x12)
IC MCU 16BIT 144KB FLASH 80TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F6010A-30I/PT | 714124-DSPIC30F6010A-30I/PT | DSPIC30F6010A-30I/PT | DSPIC30F6010A-30I/PT | DSPIC30F6010A-30I/PT | DSPIC30F6010A-30I/PT |
| Product Name | 16-bit 16BIT 144KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F6010A-30I/PT | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 30 MHz | |||||
| RAM | 8 KB | 144 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | 2.5 to 5.5 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |