The dsPIC30F4011-20E/PT is a high-performance, 16-bit digital signal controller from Quarktwin Technology Ltd. It features a modified Harvard architecture with a CPU capable of executing up to 30 MIPS, utilizing a 40 MHz external clock. The device includes 48 Kbytes of on-chip Flash program memory, 2 Kbytes of data RAM, and 1 Kbyte of nonvolatile EEPROM. This microcontroller supports a variety of peripherals, including five 16-bit timers, multiple communication interfaces such as SPI, I²C, and UART, as well as a CAN module compliant with version 2.0B. It also incorporates a 10-bit ADC with a 1 Msps conversion rate and multiple input channels, making it suitable for applications requiring analog signal processing. The dsPIC30F4011-20E/PT is designed for motor control applications, featuring six PWM output channels with various modes and dead-time control. Additionally, it includes a quadrature encoder interface for precise position measurement. This combination of features makes it a versatile choice for engineers looking to implement complex control systems in their projects.
Manufacturer: Microchip Technology
Win Source Part Number: 917621-DSPIC30F4011-
Series: dsPIC™ 30F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 44-TQFP (10x10)
Core Processor: dsPIC
Speed: 20 MIPS
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: DSPIC30F4011
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 48KB FLASH 44TQFP Product overview: DSPIC30F4011-20E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F4011-20E
IC MCU 16BIT 48KB FLASH 44TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 48KB FLASH 44TQFP
IC MCU 16BIT 48KB FLASH 44TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 917621-DSPIC30F4011-20E/PT | 685-DSPIC30F4011-20E/PT | DSPIC30F4011-20E/PT | DSPIC30F4011-20E/PT | DSPIC30F4011-20E/PT | DSPIC30F4011-20E/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC30F4011-20E/PT | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| RAM | 48 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 1 KB | 1.02 KB | ||||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |