Manufacturer: Microchip Technology
Win Source Part Number: 1318880-DSPIC30F6013
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: dsPIC
Speed: 20 MIPS
Standard Package: 90
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 132KB (44K x 24)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supplier Device Package: 80-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 80-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: DSPIC30F6013
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 132KB FLASH 80TQFP Product overview: DSPIC30F6013A-20E/PF
IC MCU 16BIT 132KB FLASH 80TQFP
IC MCU 16BIT 132KB FLASH 80TQFP
IC MCU 16BIT 132KB FLASH 80TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 132KB (44K x 24) FLASH 80-TQFP (14x14)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1318880-DSPIC30F6013A-20E/PF | 685-DSPIC30F6013A-20E/PF | DSPIC30F6013A-20E/PF | DSPIC30F6013A-20E/PF | DSPIC30F6013A-20E/PF | DSPIC30F6013A-20E/PF |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 132KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 132 KB | 6 KB | 6 KB | 6 KB | 6 KB | |
| ROM | 2 KB | |||||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |