Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC30F6012AT-20E/PT

Description
Win Source Part Number: 1350999-DSPIC30F6012 AT-20E/PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: dsPIC™ 30F Core Processor: dsPIC Speed: 20 MIPS Package: Tape & Reel Standard Package: 1,200 Core Size: 16-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 144KB (48K x 24) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 4 (72 Hours) Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: DSPIC30F6012 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1350999-DSPIC30F6012 AT-20E/PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: dsPIC™ 30F Core Processor: dsPIC Speed: 20 MIPS Package: Tape & Reel Standard Package: 1,200 Core Size: 16-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 144KB (48K x 24) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 4 (72 Hours) Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: DSPIC30F6012 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1350999-DSPIC30F6012AT-20E/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1350999-DSPIC30F6012AT-20E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1350999-DSPIC30F6012AT-20E/PT
Win Source Part Number: 1350999-DSPIC30F6012 AT-20E/PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: dsPIC™ 30F Core Processor: dsPIC Speed: 20 MIPS Package: Tape & Reel Standard Package: 1,200 Core Size: 16-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 144KB (48K x 24) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 4 (72 Hours) Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: DSPIC30F6012 Product Status: Obsolete

Win Source Part Number: 1350999-DSPIC30F6012AT-20E/PT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: dsPIC™ 30F
Core Processor: dsPIC
Speed: 20 MIPS
Package: Tape & Reel
Standard Package: 1,200
Core Size: 16-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 144KB (48K x 24)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 8K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: 4 (72 Hours)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: DSPIC30F6012
Product Status: Obsolete

Buy Now Datasheet
16-bit 16BIT 144KB Embedded Microcontroller MCU - 685-DSPIC30F6012AT-20E/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 144KB Embedded Microcontroller MCU
685-DSPIC30F6012AT-20E/PT
16-bit 16BIT 144KB Embedded Microcontroller MCU 685-DSPIC30F6012AT-20E/PT
IC MCU 16BIT 144KB FLASH 64TQFP Product overview: DSPIC30F6012AT-20E/P T from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 144KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 144KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F6012AT-2 0E/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 144KB FLASH 64TQFP Product overview: DSPIC30F6012AT-20E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 144KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 144KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F6012AT-20E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DSPIC30F6012AT-20E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC30F6012AT-20E/PT
Microcontrollers DSPIC30F6012AT-20E/PT
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 144KB (48K x 24) FLASH 64-TQFP (10x10)

dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 144KB (48K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC30F6012AT-20E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC30F6012AT-20E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC30F6012AT-20E/PT
IC MCU 16BIT 144KB FLASH 64TQFP

IC MCU 16BIT 144KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - DSPIC30F6012AT-20E/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC30F6012AT-20E/PT
Embedded - Microcontrollers DSPIC30F6012AT-20E/PT
IC MCU 16BIT 144KB FLASH 64TQFP

IC MCU 16BIT 144KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1350999-DSPIC30F6012AT-20E/PT 685-DSPIC30F6012AT-20E/PT DSPIC30F6012AT-20E/PT DSPIC30F6012AT-20E/PT DSPIC30F6012AT-20E/PT
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 144KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 144 KB 8 KB 8 KB 8 KB
ROM 4 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - C167SRLMHABXQLA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details