Microchip Technology, Inc. Integrated Circuits (ICs) Embedded Microcontrollers DSPIC33CH256MP505-E/PT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Package: Tray Series: Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Product Status: Active Core Processor: dsPIC Core Size: 16-Bit Dual-Core Speed: 180MHz, 200MHz Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Package: Tray Series: Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Product Status: Active Core Processor: dsPIC Core Size: 16-Bit Dual-Core Speed: 180MHz, 200MHz Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Package: Tray Series: Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Product Status: Active Core Processor: dsPIC Core Size: 16-Bit Dual-Core Speed: 180MHz, 200MHz Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Package: Tray
Series: Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa)
Product Status: Active
Core Processor: dsPIC
Core Size: 16-Bit Dual-Core
Speed: 180MHz, 200MHz
Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART

Buy Now Datasheet
16-bit 16BIT 328KB Embedded Microcontroller MCU - 685-DSPIC33CH256MP505-E/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 328KB Embedded Microcontroller MCU
685-DSPIC33CH256MP505-E/PT
16-bit 16BIT 328KB Embedded Microcontroller MCU 685-DSPIC33CH256MP505-E/PT
IC MCU 16BIT 328KB FLASH 48TQFP Product overview: DSPIC33CH256MP505-E/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 328KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 328KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH256MP50 5-E/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 328KB FLASH 48TQFP Product overview: DSPIC33CH256MP505-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 328KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 328KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH256MP505-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - DSPIC33CH256MP505-E/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33CH256MP505-E/PT
Embedded - Microcontrollers DSPIC33CH256MP505-E/PT
IC MCU 16BIT 328KB FLASH 48TQFP

IC MCU 16BIT 328KB FLASH 48TQFP

Supplier's Site Datasheet
Microcontrollers DSPIC33CH256MP505-E/PT
IC MCU 16BIT 328KB FLASH 48TQFP

IC MCU 16BIT 328KB FLASH 48TQFP

Supplier's Site Datasheet
Microcontrollers - DSPIC33CH256MP505-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33CH256MP505-E/PT
Microcontrollers DSPIC33CH256MP505-E/PT
dsPIC Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 328kB (328k x 8) FLASH, PRAM 48-TQFP (7x7)

dsPIC Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 328kB (328k x 8) FLASH, PRAM 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33CH256MP505-E/PT DSPIC33CH256MP505-E/PT DSPIC33CH256MP505-E/PT DSPIC33CH256MP505-E/PT
Product Name Integrated Circuits (ICs) Embedded Microcontrollers 16-bit 16BIT 328KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit Dual-Core 16 Bit 16 Bit; 16-Bit Dual-Core
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
RAM 48 KB 48 KB 48 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Serial Interface CAN/I2C/I2S/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-COP8SAB720N9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Microcontrollers - C164CI8E25MDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details