IC MCU 16BIT 132KB FLASH 80TQFP Product overview: DSPIC30F6013A-30I/PF
Manufacturer: Microchip Technology
Win Source Part Number: 773465-DSPIC30F6013A
Series: dsPIC 30F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 30 MIPs
Package: 80-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 132KB (44K x 24)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: DSPIC30F6013
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (14x14)
Alternative Parts (Cross-Reference): S912XET256J2CAA; S912XET256J2MAAR; S912XEQ512F1MAA; S912XEQ512BMAA;
Introduction Date: September 20, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 132KB FLASH 80TQFP
IC MCU 16BIT 132KB FLASH 80TQFP
IC MCU 16BIT 132KB FLASH 80TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 132KB (44K x 24) FLASH 80-TQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F6013A-30I/PF | 773465-DSPIC30F6013A-30I/PF | DSPIC30F6013A-30I/PF | DSPIC30F6013A-30I/PF | DSPIC30F6013A-30I/PF | DSPIC30F6013A-30I/PF |
| Product Name | 16-bit 16BIT 132KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F6013A-30I/PF | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 30 MHz | |||||
| RAM | 6 KB | 132 KB | 6 KB | 6 KB | 6 KB | |
| ROM | 2.05 KB | 2 KB | ||||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |