Microchip Technology, Inc. 16-bit 16BIT 12KB Embedded Microcontroller MCU DSPIC30F2020-20E/MM

Description
IC MCU 16BIT 12KB FLASH 28QFN Product overview: DSPIC30F2020-20E/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2020-20E /MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 12KB FLASH 28QFN Product overview: DSPIC30F2020-20E/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2020-20E /MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 12KB Embedded Microcontroller MCU - 685-DSPIC30F2020-20E/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 12KB Embedded Microcontroller MCU
685-DSPIC30F2020-20E/MM
16-bit 16BIT 12KB Embedded Microcontroller MCU 685-DSPIC30F2020-20E/MM
IC MCU 16BIT 12KB FLASH 28QFN Product overview: DSPIC30F2020-20E/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2020-20E /MM can be used for catalog matching and distributor lookup.

IC MCU 16BIT 12KB FLASH 28QFN Product overview: DSPIC30F2020-20E/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2020-20E/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC30F2020-20E/MM - 917613-DSPIC30F2020-20E/MM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC30F2020-20E/MM
917613-DSPIC30F2020-20E/MM
Embedded - Embedded - Microcontrollers - DSPIC30F2020-20E/MM 917613-DSPIC30F2020-20E/MM
Manufacturer: Microchip Technology Win Source Part Number: 917613-DSPIC30F2020- 20E/MM Series: dsPIC™ 30F Operating Temperature Range: -40°C ~ 125°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-QFN-S (6x6) Core Processor: dsPIC Speed: 20 MIPS Package: Tube Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 12KB (4K x 24) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: DSPIC30F2020 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN-S (6x6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 61 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917613-DSPIC30F2020-20E/MM
Series: dsPIC™ 30F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-QFN-S (6x6)
Core Processor: dsPIC
Speed: 20 MIPS
Package: Tube
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: DSPIC30F2020
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN-S (6x6)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 61
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC30F2020-20E/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC30F2020-20E/MM
Embedded - Microcontrollers DSPIC30F2020-20E/MM
IC MCU 16BIT 12KB FLASH 28QFN

IC MCU 16BIT 12KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - DSPIC30F2020-20E/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC30F2020-20E/MM
Microcontrollers DSPIC30F2020-20E/MM
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-QFN-S (6x6)

dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC30F2020-20E/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC30F2020-20E/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC30F2020-20E/MM
IC MCU 16BIT 12KB FLASH 28QFN

IC MCU 16BIT 12KB FLASH 28QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC30F2020-20E/MM 917613-DSPIC30F2020-20E/MM DSPIC30F2020-20E/MM DSPIC30F2020-20E/MM DSPIC30F2020-20E/MM
Product Name 16-bit 16BIT 12KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC30F2020-20E/MM Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 15 MHz
RAM 0.5120 KB 12 KB 0.5120 KB 512 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Serial Interface I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded Microcontroller MCU - 685-CG7558AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers