Microchip Technology, Inc. 16-bit 256 KB 100 MHz 3.6V Embedded Microcontroller MCU DSPIC33CH256MP508T-E/PTVAO

Description
16-bit MCU/DSC, 256 KB, 32768 Bytes, 100 MHz, 3 to 3.6V, TQFP-80, RoHS Product overview: DSPIC33CH256MP508T-E /PTVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256 KB, 100 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256 KB, 100 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH256MP50 8T-E/PTVAO can be used for catalog matching and distributor lookup.
Request a Quote
Description
16-bit MCU/DSC, 256 KB, 32768 Bytes, 100 MHz, 3 to 3.6V, TQFP-80, RoHS Product overview: DSPIC33CH256MP508T-E /PTVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256 KB, 100 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256 KB, 100 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH256MP50 8T-E/PTVAO can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 256 KB 100 MHz 3.6V Embedded Microcontroller MCU - 685-DSPIC33CH256MP508T-E/PTVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 256 KB 100 MHz 3.6V Embedded Microcontroller MCU
685-DSPIC33CH256MP508T-E/PTVAO
16-bit 256 KB 100 MHz 3.6V Embedded Microcontroller MCU 685-DSPIC33CH256MP508T-E/PTVAO
16-bit MCU/DSC, 256 KB, 32768 Bytes, 100 MHz, 3 to 3.6V, TQFP-80, RoHS Product overview: DSPIC33CH256MP508T-E /PTVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256 KB, 100 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256 KB, 100 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH256MP50 8T-E/PTVAO can be used for catalog matching and distributor lookup.

16-bit MCU/DSC, 256 KB, 32768 Bytes, 100 MHz, 3 to 3.6V, TQFP-80, RoHS Product overview: DSPIC33CH256MP508T-E/PTVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256 KB, 100 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256 KB, 100 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH256MP508T-E/PTVAO can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - DSPIC33CH256MP508T-E/PTVAO - 1117689-DSPIC33CH256MP508T-E/PTVAO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33CH256MP508T-E/PTVAO
1117689-DSPIC33CH256MP508T-E/PTVAO
Embedded - Embedded - Microcontrollers - DSPIC33CH256MP508T-E/PTVAO 1117689-DSPIC33CH256MP508T-E/PTVAO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117689-DSPIC33CH256 MP508T-E/PTVAO Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117689-DSPIC33CH256MP508T-E/PTVAO
Categories: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33CH256MP508T-E/PTVAO 1117689-DSPIC33CH256MP508T-E/PTVAO
Product Name 16-bit 256 KB 100 MHz 3.6V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33CH256MP508T-E/PTVAO
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C92943700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers