IC MCU 16BIT 152KB FLASH 64TQFP
dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 152KB (152K x 8) FLASH, PRAM 64-TQFP (10x10)
IC MCU 16BIT 152KB FLASH 64TQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CH128MP206T-I/PT | DSPIC33CH128MP206T-I/PT | DSPIC33CH128MP206T-I/PT |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit Dual-Core | 16 Bit; 16-Bit Dual-Core | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 200 MHz | 200 MHz | |
| RAM | 20 KB | 20 KB |