The dsPIC30F6014-20I/PF is a high-performance 16-bit digital signal controller featuring a modified Harvard architecture and optimized instruction set for C compilers. It operates at a maximum speed of 30 MIPS with an external clock input of up to 40 MHz. The device includes up to 144 Kbytes of on-chip Flash program memory, 8 Kbytes of data RAM, and 4 Kbytes of nonvolatile EEPROM, making it suitable for complex applications requiring substantial memory resources. This microcontroller supports a variety of peripheral features, including five 16-bit timers, dual CAN bus modules compliant with CAN 2.0B, and multiple communication interfaces such as I2C and SPI. It also incorporates a 12-bit ADC with a conversion rate of 200 ksps and up to 16 input channels, enhancing its capability for analog signal processing. The dsPIC30F6014-20I/PF is designed for industrial applications, with enhanced Flash and EEPROM memory endurance, ensuring reliability in demanding environments. It includes features such as programmable low-voltage detection and brown-out reset, contributing to its robustness in various operational conditions.
Manufacturer: Microchip Technology
Win Source Part Number: 773467-DSPIC30F6014-
Series: dsPIC 30F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 20 MIPS
Package: 80-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 144KB (48K x 24)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 8K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: DSPIC30F6014
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (14x14)
Alternative Parts (Cross-Reference): S912XET256J2MAAR; S912XET256J1MAA; S912XEG128J2CAA; S912XET256J1CAA;
Introduction Date: July 07, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 144KB FLASH 80TQFP Product overview: DSPIC30F6014-20I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 144KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 144KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F6014-20I
IC MCU 16BIT 144KB FLASH 80TQFP
IC MCU 16BIT 144KB FLASH 80TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 144KB (48K x 24) FLASH 80-TQFP (14x14)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 773467-DSPIC30F6014-20I/PF | 685-DSPIC30F6014-20I/PF | DSPIC30F6014-20I/PF | DSPIC30F6014-20I/PF | DSPIC30F6014-20I/PF |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC30F6014-20I/PF | 16-bit 16BIT 144KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 144 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 4 KB | ||||
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |