Microchip DSPIC30F4013-30I/P
Microchip DSPIC30F4013-30I/P
Microchip DSPIC30F4013-30I/P
IC MCU 16BIT 48KB FLASH 40DIP Product overview: DSPIC30F4013-30I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F4013-30I
Manufacturer: Microchip Technology
Win Source Part Number: 813999-DSPIC30F4013-
Packaging: Tube
Mounting Style: Through Hole
Core Processor: dsPIC
Speed: 30 MIPs
Core Size: 16-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-DIP (0.600", 15.24mm)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Part Number Series: DSPIC30F4013
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
IC MCU 16BIT 48KB FLASH 40DIP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 48KB (16K x 24) FLASH 40-PDIP
IC MCU 16BIT 48KB FLASH 40DIP
IC MCU 16BIT 48KB FLASH 40DIP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6229998 | 6229998P | 685-DSPIC30F4013-30I/P | 813999-DSPIC30F4013-30I/P | DSPIC30F4013-30I/P | DSPIC30F4013-30I/P | DSPIC30F4013-30I/P | DSPIC30F4013-30I/P |
| Product Name | Digital Signal Processors | Digital Signal Processors | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F4013-30I/P | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| RAM | 2.05 KB | 2 KB | 2 KB | 48 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 1.02 KB | 48 KB | 1.02 KB | 1 KB | ||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH | ||||
| Package Type | CDIP; PDIP; Other; Pdip | Other; Tube | CDIP | CDIP; Other; 40-DIP (0.600\", 15.24mm) | CDIP; Other; 40-DIP (0.600\", 15.24mm) | CDIP; Other; 40-DIP (0.600", 15.24mm) |