IC MCU 16BIT 144KB FLASH 80TQFP Product overview: DSPIC30F6010AT-30I/P
IC MCU 16BIT 144KB FLASH 80TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 144KB (48K x 24) FLASH 80-TQFP (12x12)
IC MCU 16BIT 144KB FLASH 80TQFP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F6010AT-30I/PT | DSPIC30F6010AT-30I/PT | DSPIC30F6010AT-30I/PT | DSPIC30F6010AT-30I/PT |
| Product Name | 16-bit 16BIT 144KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 30 MHz | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 5.5 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |