Quarktwin Technology Ltd. Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Buck Switching Regulator IC Positive Adjustable 0.625V 1 Output 3A 10-PowerVDFN | |
| Buck Switching Regulator IC Positive Adjustable 0.625V 1 Output 5A 10-VDFN Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 0.625V 1 Output 5A 8-SOIC (0.209", 5.30mm Width) | |
| Linear Regulator Controller IC Output | |
| Linear Regulator Controller IC Positive Fixed 1 Output 14-SOIC | |
| Linear Regulator Controller IC Positive Fixed 1 Output 8-PDIP | |
| Linear Regulator Controller IC Positive Fixed 1 Output 8-SOIC | |
| Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5 | |
| Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-6 | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A S-PAK-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A S-PAK-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-7 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-MSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-MSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 180mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 180mA TSOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 2A S-PAK-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-7 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 100mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 50mA 8-MSOP |
| << Prev | Next >> |