180 MA LOW-NOISE LDO REGULATOR Product overview: MIC5207-3.1BM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 180 MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 180 MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5207-3.1BM5 can be used for catalog matching and distributor lookup.
180 MA LOW-NOISE LDO REGULATOR
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
180 MA LOW-NOISE LDO REGULATOR
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5207-3.1BM5 | MIC5207-3.1BM5 | MIC5207-3.1BM5 | MIC5207-3.1BM5 |
| Product Name | 180 MA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |
| Package Type | Other; Bulk | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |
| Output Voltage | 3.1 volts | 3.1 volts | 3.1 to ? volts | 3.1 volts |
| IOUT | 0.1800 amps | 0.1800 amps | 0.1800 amps | 0.1800 amps |
| Dropout Voltage | 0.4000 to ? volts | 0.4000 volts |