Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PDSO5
Manufacturer: Micrel
Win Source Part Number: 1222665-MIC5203-5.0Y
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC REG LINEAR MICROCAP 80MA LDO Product overview: MIC5203-5.0YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5203-5.0YM5 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5203-5.0YM5 | 1222665-MIC5203-5.0YM5 | 699-MIC5203-5.0YM5 | MIC5203-5.0YM5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5203-5.0YM5 | 80MA LDO Voltage Regulator IC | Voltage Regulators - Linear | |
| Package Type | Other; TSOP5/6 | Other; Bulk | Other; SC-74A, SOT-753 | |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Output Voltage | 5 volts | 5 to ? volts | ||
| IOUT | 0.0800 amps | 0.0800 amps | ||
| VIN | 16 volts | ? to 16 volts |