IC REG LINEAR LDO POS VOLT
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5203-2.8BM4 | MIC5203-2.8BM4 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage | 2.8 volts | 2.8 to ? volts |
| IOUT | 0.0800 amps | 0.0800 amps |
| IQ | 7.50E-4 amps | 7.50E-4 amps |
| Output Voltage Type | Fixed; Fixed |