Quarktwin Technology Ltd. Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP | |
| Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SSOP | |
| Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-SSOP | |
| Buck Switching Regulator IC Positive Adjustable 0.3V 4 Output 20A 32-PowerVFQFN | |
| Buck Switching Regulator IC Positive Adjustable 0.5V 4 Output 4A 35-UFBGA, DSBGA | |
| Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 16A 26-PowerVFQFN | |
| Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN | |
| Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6 | |
| Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width) | |
| Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) | |
| Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 0.9V 4 Output 2A, 3A, 3A, 4A 32-PowerVFQFN | |
| Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 26-PowerVFQFN | |
| Buck Switching Regulator IC Positive Fixed 1V 1 Output 16A 26-PowerVFQFN | |
| Buck Switching Regulator IC Positive Fixed 1V 4 Output 10A 26-PowerVFQFN | |
| Buck Switching Regulator IC Positive Fixed 1V 4 Output 16A 26-PowerVFQFN | |
| Buck Switching Regulator IC Positive Programmable 0.3V 4 Output 20A 32-PowerVFQFN | |
| Buck Switching Regulator IC Positive Programmable 0.5V 1 Output 16A 35-UFBGA, DSBGA | |
| Buck Switching Regulator IC Positive Programmable 0.5V 4 Output 4A 35-UFBGA, DSBGA | |
| Buck Switching Regulator IC Positive Programmable 0.6V 2 Output 16A 26-PowerVFQFN | |
| Buck Switching Regulator IC Positive Programmable 0.6V 3 Output 16A 26-PowerVFQFN | |
| Buck Switching Regulator IC Positive Programmable 0.6V 4 Output 16A 26-PowerVFQFN | |
| Buck Switching Regulator IC Positive Programmable 0.6V 4 Output 4A, 4A, 4A, 4A 26-PowerVFQFN | |
| Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) -1.25V 1 Output 100mA 16-SOIC (0.295", 7.50mm Width) | |
| Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 1 Output 100mA 8-DIP (0.300", 7.62mm) | |
| Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 16-SOIC (0.295", 7.50mm Width) | |
| Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 8-DIP (0.300", 7.62mm) | |
| Regulator Output DC-DC Controller IC | |
| Switching Regulator IC Output |
| << Prev | Next >> |