Manufacturer: Micrel
Win Source Part Number: 1222690-MIC5207-1.8B
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC REG LINEAR 180MA LOW NOISE Product overview: MIC5207-1.8BD5 from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 180MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5207-1.8BD5 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA TSOT-23-5
IC REG LINEAR 180MA LOW NOISE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1222690-MIC5207-1.8BD5 | 776-MIC5207-1.8BD5 | MIC5207-1.8BD5 | MIC5207-1.8BD5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5207-1.8BD5 | 180MA Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Output Voltage | 1.8 volts | 1.8 to ? volts | 1.8 volts | |
| IOUT | 0.1800 amps | 0.1800 amps | 0.1800 amps |