180 mA LOW-NOISE LDO REGULATOR
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5207-3.8BM5TS | MIC5207-3.8BM5TS |
| Product Name | Voltage Regulators - Linear | |
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 |
| IOUT | 0.1800 amps | 0.1800 amps |
| Output Voltage Type | Fixed; Fixed | |
| Life Cycle Stage | Active |