Quarktwin Technology Ltd. Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-MSOP | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SO | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-6 | |
| Boost Switching Regulator IC Positive Adjustable ±1.6V 1 Output 800mA (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |
| Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA (Switch) SOT-23-5 Thin, TSOT-23-5 | |
| Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP | |
| Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 32-QFN (5x5) | |
| Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6) | |
| Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 44-QFN (7x7) | |
| Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 40mA SOT-23-6 | |
| Regulator Output DC-DC Controller IC | |
| Switching Regulator IC Output |
| << Prev |