IC REG LINEAR 150MA LOW NOISE
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5205-3.8BM5 | MIC5205-3.8BM5 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Package Type | SOT23 | Other; SC-74A, SOT-753 |
| Output Voltage | 3.8 volts | 3.8 to ? volts |
| IOUT | 0.0025 amps | 0.1500 amps |
| Output Voltage Type | Fixed; Fixed |