Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5203-3.6BM5 MIC5203-3.6BM5

Description
Manufacturer: Micrel Win Source Part Number: 1222654-MIC5203-3.6B M5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1222654-MIC5203-3.6B M5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5203-3.6BM5 is a low-dropout linear voltage regulator designed to provide a fixed output voltage of 3.6V with a maximum output current of 80mA. It features a very low dropout voltage, typically 20mV at light loads and 300mV at full load, which makes it suitable for battery-powered applications. The device operates with a low quiescent current of 225µA at a 20mA output, contributing to extended battery life. This regulator is optimized for use with low-value, low-cost ceramic capacitors, requiring only 0.47µF of output capacitance for stability. It includes features such as current limiting, overtemperature shutdown, and protection against reversed battery connections. The MIC5203 can be enabled or disabled via a TTL/CMOS compatible logic signal, allowing for flexible power management. It is available in a compact SOT-23-5 package and is suitable for various applications, including cellular phones, laptops, and portable devices.

Datasheet Summary
Powered by GS/AI

The MIC5203-3.6BM5 is a low-dropout linear voltage regulator designed to provide a fixed output voltage of 3.6V with a maximum output current of 80mA. It features a very low dropout voltage, typically 20mV at light loads and 300mV at full load, which makes it suitable for battery-powered applications. The device operates with a low quiescent current of 225µA at a 20mA output, contributing to extended battery life. This regulator is optimized for use with low-value, low-cost ceramic capacitors, requiring only 0.47µF of output capacitance for stability. It includes features such as current limiting, overtemperature shutdown, and protection against reversed battery connections. The MIC5203 can be enabled or disabled via a TTL/CMOS compatible logic signal, allowing for flexible power management. It is available in a compact SOT-23-5 package and is suitable for various applications, including cellular phones, laptops, and portable devices.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-3.6BM5 - 1222654-MIC5203-3.6BM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-3.6BM5
1222654-MIC5203-3.6BM5
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-3.6BM5 1222654-MIC5203-3.6BM5
Manufacturer: Micrel Win Source Part Number: 1222654-MIC5203-3.6B M5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Micrel
Win Source Part Number: 1222654-MIC5203-3.6BM5
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
776-MIC5203-3.6BM5
LDO Voltage Regulator IC 776-MIC5203-3.6BM5
IC REG LINEAR LDO POS VOLT Product overview: MIC5203-3.6BM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-3.6BM5 can be used for catalog matching and distributor lookup.

IC REG LINEAR LDO POS VOLT Product overview: MIC5203-3.6BM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-3.6BM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5203-3.6BM5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5203-3.6BM5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5203-3.6BM5
IC REG LINEAR LDO POS VOLT

IC REG LINEAR LDO POS VOLT

Supplier's Site
Voltage Regulators - Linear - MIC5203-3.6BM5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5203-3.6BM5
Voltage Regulators - Linear MIC5203-3.6BM5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1222654-MIC5203-3.6BM5 776-MIC5203-3.6BM5 MIC5203-3.6BM5 MIC5203-3.6BM5
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5203-3.6BM5 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk Other; SC-74A, SOT-753
Output Voltage 3.6 volts 3.6 volts 3.6 to ? volts
IOUT 0.0800 amps 0.0800 amps 0.0800 amps
VIN 16 volts ? to 16 volts
Unlock Full Specs
to access all available technical data