Littelfuse, Inc. Fuses 0235.300MXEP

Description
300mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
300mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0235.300MXEP-ND - DigiKey
Thief River Falls, MN, United States
300mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

300mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 0.3A, 250V; Blow Characteristic Littelfuse - 42K9552 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.3A, 250V; Blow Characteristic Littelfuse
42K9552
Cartridge Fuse, Fast Acting, 0.3A, 250V; Blow Characteristic Littelfuse 42K9552
CARTRIDGE FUSE, FAST ACTING, 0.3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0235.300MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0235.300MXEP
Circuit Protection - Fuses 0235.300MXEP
FUSE GLASS 300MA 250VAC 5X20MM

FUSE GLASS 300MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0235.300MXEP-ND 42K9552 0235.300MXEP
Product Name Fuses Cartridge Fuse, Fast Acting, 0.3A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers