Littelfuse, Inc. Fuses 023901.6MXP

Description
1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1758-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse - 42K9611 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse
42K9611
Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse 42K9611
CARTRIDGE FUSE, SLOW BLOW, 1.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse - 25R5285 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse
25R5285
Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse 25R5285
CARTRIDGE FUSE, SLOW BLOW, 1.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:239 Series; Breaking Capacity Current AC:100A; RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:239 Series; Breaking Capacity Current AC:100A; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 023901.6MXP
FUSE GLASS 1.6A 250VAC 5X20MM

FUSE GLASS 1.6A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F1758-ND 42K9611 25R5285 023901.6MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 7897810 - RS Components, Ltd.
Specs
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS
View Details
2 suppliers
Surface Mount Fuses - CH0603 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 65 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details