Littelfuse, Inc. 0.8A 250V Circuit Protection Fuse 0235.800MXP

Description
Fuse Miniature Fast Acting 0.8A 250V Holder Cartridge 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 0235.800MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0235.800MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Fast Acting 0.8A 250V Holder Cartridge 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 0235.800MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0235.800MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.8A 250V Circuit Protection Fuse
139-0235.800MXP
0.8A 250V Circuit Protection Fuse 139-0235.800MXP
Fuse Miniature Fast Acting 0.8A 250V Holder Cartridge 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 0235.800MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0235.800MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 0.8A 250V Holder Cartridge 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 0235.800MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0235.800MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4720-ND - DigiKey
Thief River Falls, MN, United States
800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuses 250V .8A Fast Acting - 461-0235.800MXP - Utmel Electronic Limited
Hong Kong, China
Cartridge Fuses 250V .8A Fast Acting
461-0235.800MXP
Cartridge Fuses 250V .8A Fast Acting 461-0235.800MXP
Cartridge Fuses 250V .8A Fast Acting

Cartridge Fuses 250V .8A Fast Acting

Supplier's Site
Cartridge Fuse, Fast Acting, 0.8A, 250V; Blow Characteristic Littelfuse - 42K9563 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.8A, 250V; Blow Characteristic Littelfuse
42K9563
Cartridge Fuse, Fast Acting, 0.8A, 250V; Blow Characteristic Littelfuse 42K9563
CARTRIDGE FUSE, FAST ACTING, 0.8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0235.800MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0235.800MXP
Circuit Protection - Fuses 0235.800MXP
FUSE GLASS 800MA 250VAC 5X20MM

FUSE GLASS 800MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0235.800MXP F4720-ND 461-0235.800MXP 42K9563 0235.800MXP
Product Name 0.8A 250V Circuit Protection Fuse Fuses Cartridge Fuses 250V .8A Fast Acting Cartridge Fuse, Fast Acting, 0.8A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS UL; CSA RoHS; UL; CSA RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data