Littelfuse, Inc. Fuses 0239.300MXP

Description
300mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
300mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4735-ND - DigiKey
Thief River Falls, MN, United States
300mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

300mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse - 25R5272 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse
25R5272
Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse 25R5272
CARTRIDGE FUSE, SLOW BLOW, 0.3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:239 Series; Breaking Capacity Current AC:35A; RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:239 Series; Breaking Capacity Current AC:35A; RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0239.300MXP
FUSE GLASS 300MA 250VAC 5X20MM

FUSE GLASS 300MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F4735-ND 25R5272 0239.300MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers