Littelfuse, Inc. Fuses 0235.125HXP

Description
125mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
125mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4713-ND - DigiKey
Thief River Falls, MN, United States
125mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

125mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 0.125A/250V; Blow Characteristic Littelfuse - 26K8356 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.125A/250V; Blow Characteristic Littelfuse
26K8356
Cartridge Fuse, Fast Acting, 0.125A/250V; Blow Characteristic Littelfuse 26K8356
CARTRIDGE FUSE, FAST ACTING, 0.125A/250V; Blow Characteristic:Fast Acting; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Diameter:5.2mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.125A/250V; Blow Characteristic:Fast Acting; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Diameter:5.2mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0235.125HXP
FUSE GLASS 125MA 250VAC 5X20MM

FUSE GLASS 125MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F4713-ND 26K8356 0235.125HXP
Product Name Fuses Cartridge Fuse, Fast Acting, 0.125A/250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8424TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Micro Fuses - VF393 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers