Littelfuse, Inc. Fuses 02343.15MXEP

Description
3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 02343.15MXEP-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 02343.15MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
02343.15MXEP
Circuit Protection - Fuses 02343.15MXEP
FUSE GLASS 3.15A 250VAC 5X20MM

FUSE GLASS 3.15A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Med Acting, 3.15A/250V; Blow Characteristic Littelfuse - 26K7788 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Med Acting, 3.15A/250V; Blow Characteristic Littelfuse
26K7788
Cartridge Fuse, Med Acting, 3.15A/250V; Blow Characteristic Littelfuse 26K7788
CARTRIDGE FUSE, MED ACTING, 3.15A/250V; Blow Characteristic:Mediu m Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, MED ACTING, 3.15A/250V; Blow Characteristic:Medium Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 02343.15MXEP-ND 02343.15MXEP 26K7788
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Med Acting, 3.15A/250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002313507 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details