Littelfuse, Inc. Fuses 0235.125MXEP

Description
125mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
125mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0235.125MXEP-ND - DigiKey
Thief River Falls, MN, United States
125mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

125mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0235.125MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0235.125MXEP
Circuit Protection - Fuses 0235.125MXEP
FUSE GLASS 125MA 250VAC 5X20MM

FUSE GLASS 125MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.125A/250V; Blow Characteristic Littelfuse - 42K9546 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.125A/250V; Blow Characteristic Littelfuse
42K9546
Cartridge Fuse, Fast Acting, 0.125A/250V; Blow Characteristic Littelfuse 42K9546
CARTRIDGE FUSE, FAST ACTING, 0.125A/250V; Blow Characteristic:Fast Acting; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.125A/250V; Blow Characteristic:Fast Acting; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0235.125MXEP-ND 0235.125MXEP 42K9546
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.125A/250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details