400mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
CARTRIDGE FUSE, FAST ACTING, 0.4A, 250V; Blow Characteristic:Fast Acting; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
FUSE GLASS 400MA 250VAC 5X20MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0235.400MXP-ND | 42K9555 | 0235.400MXP |
| Product Name | Fuses | Cartridge Fuse, Fast Acting, 0.4A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||
| Approvals / Standards | UL; CSA | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 35 amps | 35 amps |