Littelfuse, Inc. Fuses 0235.300MXP

Description
300mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
300mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4717-ND - DigiKey
Thief River Falls, MN, United States
300mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

300mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0235.300MXP
Circuit Protection - Fuses 0235.300MXP
FUSE GLASS 300MA 250VAC 5X20MM

FUSE GLASS 300MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.3A, 250V; Blow Characteristic Littelfuse - 42K9553 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.3A, 250V; Blow Characteristic Littelfuse
42K9553
Cartridge Fuse, Fast Acting, 0.3A, 250V; Blow Characteristic Littelfuse 42K9553
CARTRIDGE FUSE, FAST ACTING, 0.3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4717-ND 0235.300MXP 42K9553
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.3A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002625021 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 10 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details