Littelfuse, Inc. Fuses 0234008.MXP

Description
8A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
8A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3314-ND - DigiKey
Thief River Falls, MN, United States
8A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

8A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0234008.MXP
FUSE CERAMIC 8A 250VAC 5X20MM

FUSE CERAMIC 8A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Medium Acting, 8A, 250V; Blow Characteristic Littelfuse - 26K7775 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 8A, 250V; Blow Characteristic Littelfuse
26K7775
Cartridge Fuse, Medium Acting, 8A, 250V; Blow Characteristic Littelfuse 26K7775
CARTRIDGE FUSE, MEDIUM ACTING, 8A, 250V; Blow Characteristic:Mediu m Acting; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 8A, 250V; Blow Characteristic:Medium Acting; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F3314-ND 0234008.MXP 26K7775
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Medium Acting, 8A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2475-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VTF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 300 volts
View Details