500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 500MA 250VAC 5X20MM
Fuse;Cylinder;Fast Acting;0.5A;Dims 5x20mm;Glass;Cartrid
CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Diameter:5.2mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2673-ND | 0235.500HXP | 70184130 | 26K8366 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse;Cylinder;Fast Acting;0.5A;Dims 5x20mm;Glass;Cartridge;250VAC;0.427Ohms | Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | |||
| Approvals / Standards | UL; CSA | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 35 amps | 35 amps | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts |