Littelfuse, Inc. Fuses 0239.750MXP

Description
750mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
750mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6057-ND - DigiKey
Thief River Falls, MN, United States
750mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

750mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse; Blow Characteristic Littelfuse - 42K9597 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse; Blow Characteristic Littelfuse
42K9597
Cartridge Fuse; Blow Characteristic Littelfuse 42K9597
Cartridge Fuse; Blow Characteristic:Time Delay; Fuse Current:750mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:239 Series; Breaking Capacity Current AC:35A; Cartridge Fuse Material:GlassRoHS Compliant: Yes

Cartridge Fuse; Blow Characteristic:Time Delay; Fuse Current:750mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:239 Series; Breaking Capacity Current AC:35A; Cartridge Fuse Material:GlassRoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Slow Blow, 0.75A, 250V; Blow Characteristic Littelfuse - 25R5277 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.75A, 250V; Blow Characteristic Littelfuse
25R5277
Cartridge Fuse, Slow Blow, 0.75A, 250V; Blow Characteristic Littelfuse 25R5277
CARTRIDGE FUSE, SLOW BLOW, 0.75A, 250V; Blow Characteristic:Slow Blow; Fuse Current:750mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:239 Series; Breaking Capacity Current AC:35A; RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.75A, 250V; Blow Characteristic:Slow Blow; Fuse Current:750mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:239 Series; Breaking Capacity Current AC:35A; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 0239.750MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0239.750MXP
Circuit Protection - Fuses 0239.750MXP
FUSE GLASS 750MA 250VAC 5X20MM

FUSE GLASS 750MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F6057-ND 42K9597 25R5277 0239.750MXP
Product Name Fuses Cartridge Fuse; Blow Characteristic Littelfuse Cartridge Fuse, Slow Blow, 0.75A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details