Littelfuse, Inc. 5x20mm Time Lag Glass Body Cartridge Fuse Designed to the UL Specification 0239.750

Description
5x20mm time-Lag glass body cartridge fuse designed to JL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant
Datasheet
Description
5x20mm time-Lag glass body cartridge fuse designed to JL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Time Lag Glass Body Cartridge Fuse Designed to the UL Specification - 0239.750 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Time Lag Glass Body Cartridge Fuse Designed to the UL Specification
0239.750
5x20mm Time Lag Glass Body Cartridge Fuse Designed to the UL Specification 0239.750
5x20mm time-Lag glass body cartridge fuse designed to JL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant

5x20mm time-Lag glass body cartridge fuse designed to JL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0239.750
Product Name 5x20mm Time Lag Glass Body Cartridge Fuse Designed to the UL Specification
Approvals / Standards CSA
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF448 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details