Fuse Miniature Medium Time Delay Acting 1.25A 250V Holder Cartridge 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 02341.25MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02341.25MXP can be used for catalog matching and distributor lookup.
1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Fuse Miniature Medium Time Delay Acting 1.25A 250V Holder Cartridge 5 X 20mm Glass Bulk
FUSE GLASS 1.25A 250VAC 5X20MM
CARTRIDGE FUSE, MED ACTING, 1.25A/250V; Blow Characteristic:Mediu
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-02341.25MXP | 1294-02341.25MXP-CHP | 461-02341.25MXP | 02341.25MXP | 26K7787 |
| Product Name | 1.25A 250V Circuit Protection Fuse | Fuses | Fuse Miniature Medium Time Delay Acting 1.25A 250V Holder Cartridge 5 X 20mm Glass Bulk | Circuit Protection - Fuses | Cartridge Fuse, Med Acting, 1.25A/250V; Blow Characteristic Littelfuse |
| Approvals / Standards | RoHS | UL; CSA | RoHS; UL; CSA | RoHS | |
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | |
| Fuse Type | Miniature | Miniature | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |